location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1925W data projector 4000 ANSI lumens LCD WXGA (1280x800)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-1925W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H314040LA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:00:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1925W data projector 4000 ANSI lumens LCD WXGA (1280x800)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 4000 ANSI lumens
  • - Lamp 2500 h
  • - WXGA (1280x800) 2000:1
  • - Screen size compatibility: 300
  • - 10 W
  • - 237 W
Warranty: 2 years
Long product name Epson EB-1925W data projector 4000 ANSI lumens LCD WXGA (1280x800) :
The long product name of Epson EB-1925W data projector 4000 ANSI lumens LCD WXGA (1280x800). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-1925W - LCD, 1280 x 800, 2000:1
More>>>
Epson EB-1925W data projector 4000 ANSI lumens LCD WXGA (1280x800):
The official description of Epson EB-1925W data projector 4000 ANSI lumens LCD WXGA (1280x800) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson EB-1925W is the perfect solution for stress-free mobile presentations.

All of the features that make the EB-1925W a premium mobile projector make it even easier to set in any size meeting room when you are on the move. Automatic vertical and horizontal keystone correction, automatic focus, and Screen Fit function take the stress out of setting up.

With the EB-1925W you can plug in the power, put in your USB flash memory device and get straight down to business. There is no fussing with cables, waiting for set-up or fiddling with focus. Just place the projector, even in daylight and you’ll be ready to start in seconds.

With its rich features and connectivity, the EB-1925W allows you to broaden your multimedia experience and impress the audience with smart and stylish presentations.

Short summary description Epson EB-1925W data projector 4000 ANSI lumens LCD WXGA (1280x800):
This short summary of the Epson EB-1925W data projector 4000 ANSI lumens LCD WXGA (1280x800) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1925W, 4000 ANSI lumens, LCD, WXGA (1280x800), 2000:1, Lamp, 2500 h

Long summary description Epson EB-1925W data projector 4000 ANSI lumens LCD WXGA (1280x800):
This is an auto-generated long summary of Epson EB-1925W data projector 4000 ANSI lumens LCD WXGA (1280x800) based on the first three specs of the first five spec groups.

Epson EB-1925W. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focal length range: 24 - 38.2 mm. Country of origin: Japan. RMS rated power: 10 W

Projector
Screen size compatibility *
300
Projector brightness *
4000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2000:1
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focal length range
24 - 38.2 mm
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Audio (L/R) out
1
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Network
Ethernet LAN (RJ-45) ports
1
Features
Country of origin
Japan
Multimedia
RMS rated power
10 W
Number of built-in speakers
1
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
237 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Weight *
3.5 kg
Package width
395 mm
Package depth
525 mm
Package height
235 mm
Package weight
6.6 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
32 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.03 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
40 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.03 m
Other features
Dimensions (WxDxH)
357 x 257 x 86 mm
Networking features
Wireless LAN