location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-1915
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H313040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1915
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - LCD 4000 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Zoom capability
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 10 W
Long product name Epson EB-1915 :
The long product name of Epson EB-1915. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 4000 lumens, 1080p, 1024 x 768, 4:3, 2000:1, 230W UHE, S-Video, Component, D-sub, USB 2.0, HDMI, RS-232C, LAN, Wireless LAN, 1 x 10 W, 3.5 kg
More>>>
Epson EB-1915:
The official description of Epson EB-1915 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson EB-1915 is the perfect solution for stress-free mobile presentations.

All of the features that make the EB-1915 a premium mobile projector make it even easier to set in any size meeting room when you are on the move. Automatic vertical and horizontal keystone correction, automatic focus, and Screen Fit function take the stress out of setting up.

With the EB-1915 you can plug in the power, put in your USB flash memory device and get straight down to business. There is no fussing with cables, waiting for set-up or fiddling with focus. Just place the projector, even in daylight and you’ll be ready to start in seconds.

With its rich features and connectivity, the EB-1915 allows you to broaden your multimedia experience and impress the audience with smart and stylish presentations.

Short summary description Epson EB-1915:
This short summary of the Epson EB-1915 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1915, 4000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 762 - 7620 mm (30 - 300"), 1.97 - 3.21 m

Long summary description Epson EB-1915:
This is an auto-generated long summary of Epson EB-1915 based on the first three specs of the first five spec groups.

Epson EB-1915. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focal length range: 24 - 38.2 mm, Zoom ratio: 1.6:1, Optical zoom: 1.6x. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), Supported video modes: 1080p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
1.97 - 3.21 m
Projector brightness *
4000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Projector brightness (economic mode)
2700 ANSI lumens
Keystone correction, vertical
±20°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focal length range
24 - 38.2 mm
Zoom capability
Yes
Zoom ratio
1.6:1
Optical zoom
1.6x
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
HD-Ready
Yes
3D *
No
Supported graphics resolutions
1024 x 768 (XGA)
Supported video modes
1080p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
USB connector type
USB Type-A, USB Type-B
Component video (YPbPr/YCbCr) in *
2
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Features
Noise level (economic mode)
29 dB
Noise level *
37 dB
Features
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (standby) *
0.3 W
Power consumption (PowerSave)
237 W
Weight & dimensions
Width
357 mm
Depth
257 mm
Height
86 mm
Weight *
3.5 kg
Package width
395 mm
Package depth
525 mm
Package height
235 mm
Package weight
6.58 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
USB, VGA
Carrying case
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
32 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.03 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
40 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.03 m
Other features
Aspect ratio
4:3
Audio input
3
Dimensions (WxDxH)
357 x 257 x 86 mm
Interface
USB 2.0 Type B, LAN
Lens system
F = 1.75 - 2.42
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:29:45
Uk has collected 1 expert review for Epson EB-1915 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
tech2.com
Updated:
2011-09-26 08:29:45
This week we have another Epson Projector for review, but the segment is totally different. There is no in built DVD player or any other fluff - this one is a straight up serious performer suited for the mobile presenter; of course it can be used at ho...
Bottom line At Rs. 1,59,000 this unit is not cheap, but the brightness is really high. It’s in another market segment altogether, a market of daylight projectors. Thus in a dark room the image is even better. The colors are intense and the contrast is also very he...
80%
Country Distributor
United Kingdom 1 distributor(s)