Epson logo

Epson EB-X7 video Projector

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126921
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EB-X7 video Projector:

Epson EB-X7 video Projector, 2200 ANSI lumens, LCD, XGA (1024x768), 2000:1, 16.78 million colours, Lamp

Long summary description Epson EB-X7 video Projector:

Epson EB-X7 video Projector. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Focal length range: 1.58 - 1.72 mm. Power consumption (typical): 217 W, Power consumption (standby): 0.4 W. Weight: 2.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.