Epson logo

Epson EMP-822H with Logitech Presenter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31554
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EMP-822H with Logitech Presenter:

Epson EMP-822H with Logitech Presenter, 2800 ANSI lumens, LCD, XGA (1024x768), 400:1, 16.78 million colours, -30 - 30°

Long summary description Epson EMP-822H with Logitech Presenter:

Epson EMP-822H with Logitech Presenter. Projector brightness: 2800 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Focus: Manual, Focal length range: 18.40 - 22.12 mm. Serial interface type: RS-232. Noise level: 35 dB, Country of origin: China

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.