Epson logo

Epson EMP-83H with 3-year Lamp Warranty

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66450
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EMP-83H with 3-year Lamp Warranty:

Epson EMP-83H with 3-year Lamp Warranty, 2200 ANSI lumens, LCD, XGA (1024x768), 400:1, 90%, Lamp

Long summary description Epson EMP-83H with 3-year Lamp Warranty:

Epson EMP-83H with 3-year Lamp Warranty. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 18.4 - 22.12 mm. Serial interface type: RS-232. Noise level: 35 dB, Country of origin: China

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.