Epson logo

Epson EH-TW3800

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82307
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson EH-TW3800:

Epson EH-TW3800, 1800 ANSI lumens, LCD, 1080p (1920x1080), Lamp, 4000 h, 200 W

Long summary description Epson EH-TW3800:

Epson EH-TW3800. Projector brightness: 1800 ANSI lumens, Projection technology: LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 200 W. Focal length range: 22.5 - 47.2 mm. Serial interface type: RS-232. Noise level: 22 dB, Country of origin: China

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.