location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-X6e Multimedia projector w/Lamp Warr

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-X6e Multimedia projector w/Lamp Warr
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H284340
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-X6e Multimedia projector w/Lamp Warr
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2200 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 1 W
  • - 231 W
Warranty: 3 years (including 1 year or 1000 hours on lamp)
Long product name Epson EB-X6e Multimedia projector w/Lamp Warr :
The long product name of Epson EB-X6e Multimedia projector w/Lamp Warr. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-X6e, LCD, 2200 ANSI lumens, XGA (1024 x 768), 4:3
More>>>
Epson EB-X6e Multimedia projector w/Lamp Warr:
The official description of Epson EB-X6e Multimedia projector w/Lamp Warr as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy multimedia
Combine high-quality images, video and animated text into your presentation with the Epson EB X6 projector. For impactful presentations that really make a difference to your teaching, the Epson EB X6 projector is light weight, highly portable and enables you to move quickly between rooms. You can set up easily and project from a range of positions in the room.

Affordable, compact and attractively designed, the Epson EB-X6 projector offers an XGA screen resolution with stunning 2000:1 contrast ratio. Our 2-in-1 USB Display technology simplifies installation and makes remote control of slideshows easy. This projector is also fully compatible with the latest digital whiteboards.

Exclusive USB Display
The easiest way to project from a PC

A single USB cable, connecting the projector to your PC, combines the functions of display and Page Up/Down, halving the wires you need. With the projector remote control, you can navigate through a slideshow wirelessly as you walk around the room.

Totally secure
As this projector can be ceiling-mounted, security is obviously a concern. The Epson EB X6 projector includes a reinforced security bar and hole for a Kensington lock. Password protection and a control-panel lock makes this projector perfect for use in schools.

Automatic Vertical Keystone
Achieve a squared image instantly and easily by adjusting distortions up to + 30° vertically.

Economical and ecological
Epson projectors are designed and manufactured according to our strict Environmental Management System, which is based on ISO 14001. The Epson EB-X6 projector operates on reduced power and incorporates innovative environmental features.

E-TORL lamp - this gives clear visibility even in light rooms. With a lower power consumption compared to traditional lamps, the E-TORL lamp can last up to 3000 hours in high brightness mode, and up to 4000 hours in low brightness mode.

A/V mute slide - instantly cuts both the projector beam and the sound, enabling the audience to focus entirely on you.

Direct Power On/Off - With a warm-up time of only 5 seconds, these projectors are very convenient when working in small groups. Cooling down is even faster: once you’ve finished just unplug the power cable and off you go.

Clear sharp images - Epson 3LCD technology results in stunning image quality, which is unprecedented for such affordable projectors.

Short summary description Epson EB-X6e Multimedia projector w/Lamp Warr:
This short summary of the Epson EB-X6e Multimedia projector w/Lamp Warr data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-X6e Multimedia projector w/Lamp Warr, 2200 ANSI lumens, LCD, XGA (1024x768), 2000:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson EB-X6e Multimedia projector w/Lamp Warr:
This is an auto-generated long summary of Epson EB-X6e Multimedia projector w/Lamp Warr based on the first three specs of the first five spec groups.

Epson EB-X6e Multimedia projector w/Lamp Warr. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 18.4 - 22.12 mm, Throw ratio: 1.4 - 1.68:1. Country of origin: China. RMS rated power: 1 W

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
2200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Matrix size
1.6 cm (0.63")
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Focal length range
18.4 - 22.12 mm
Throw ratio
1.4 - 1.68:1
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
2
Audio (L/R) out
2
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Features
Country of origin
China
Multimedia
RMS rated power
1 W
Multimedia
Number of built-in speakers
1
Power
Power consumption (typical) *
231 W
Power consumption (standby) *
4.3 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
2.7 kg
Package width
378 mm
Package depth
418 mm
Package height
188 mm
Package weight
4.59 kg
Packaging content
Remote control included *
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
44 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.22 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
66 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.22 m
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
327 x 245 x 92 mm
Connectivity technology
Wired