Epson logo

Epson PowerLite S6+ Video Projector 2200 ANSI lumens

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118821
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson PowerLite S6+ Video Projector 2200 ANSI lumens:

Epson PowerLite S6+ Video Projector, 2200 ANSI lumens, 0.87 - 12.12 m, UHE, 16.6 mm, LCD, 231 W

Long summary description Epson PowerLite S6+ Video Projector 2200 ANSI lumens:

Epson PowerLite S6+ Video Projector. Projector brightness: 2200 ANSI lumens, Projection distance: 0.87 - 12.12 m. Lamp type: UHE. Focal length range: 16.6 mm. Display: LCD. Power consumption (typical): 231 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.