location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-400W data projector 1800 ANSI lumens LCD WXGA (1280x800)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-400W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H281B40
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-400W data projector 1800 ANSI lumens LCD WXGA (1280x800)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 1800 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x800) 500:1
  • - Screen size compatibility: 1270 - 2794 mm (50 - 110") Number of colours: 16.78 million colours
  • - 10 W
  • - 236 W
Warranty: 3 years
Long product name Epson EMP-400W data projector 1800 ANSI lumens LCD WXGA (1280x800) :
The long product name of Epson EMP-400W data projector 1800 ANSI lumens LCD WXGA (1280x800). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EMP-400W 1800 ANSI Lumens WXGA, ultra short throw multi-media projector with network management
More>>>
Epson EMP-400W data projector 1800 ANSI lumens LCD WXGA (1280x800):
The official description of Epson EMP-400W data projector 1800 ANSI lumens LCD WXGA (1280x800) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Project without shadows with ultra-short throw lens
Delivering 60" diagonal 16:10 images from a distance of only 65cm, the Epson EMP-400W virtually eliminates the shadow effect caused by people or objects in front of the screen. It projects clear, sharp images regardless of whether you are using a 4:3, 16:9 or 16:10 aspect ratio. Perfect for use with DVDs and laptops (projecting a widescreen WXGA image), screens and interactive whiteboards.

Compact, stylish projector with enhanced security
The Epson EMP-400W is equipped with special security features which mean that it stolen, it becomes useless. It requires a password from power on and can only be operated by remote control.

Remote network monitoring and control
Includes EasyMP™ Monitor Suite to enable all projector settings to be viewed and controlled over the network via a PC. It even sends automatic email alerts and reports in the unlikely event of technical problems.

Multi-media and audio capability
The Epson EMP-400W accepts input data from 2 PCs, allowing you to conveniently switch between them. Its built-in 7W speaker offers excellent audio support, and optional cables are available to connect to a range of other sources, such as DVD players and digital cameras.

Project perfect images every time
Present clear, bright images in superb colour with Epson's 3LCD technology and low power consumption energy efficient E-TORL lamp technology - even in light rooms, with 1800 ANSI lumens brightness. Project perfectly aligned images in all room shapes and sizes with Keystone Correction.

Market leading warranty
In the office or on the move, Epson's build quality and superior reliability ensures high performance at all times. And for added peace of mind, all Epson projectors come with a 3 year next day, on-site warranty as standard.

Short summary description Epson EMP-400W data projector 1800 ANSI lumens LCD WXGA (1280x800):
This short summary of the Epson EMP-400W data projector 1800 ANSI lumens LCD WXGA (1280x800) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-400W, 1800 ANSI lumens, LCD, WXGA (1280x800), 500:1, 1270 - 2794 mm (50 - 110"), 16.78 million colours

Long summary description Epson EMP-400W data projector 1800 ANSI lumens LCD WXGA (1280x800):
This is an auto-generated long summary of Epson EMP-400W data projector 1800 ANSI lumens LCD WXGA (1280x800) based on the first three specs of the first five spec groups.

Epson EMP-400W. Projector brightness: 1800 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Digital zoom: 1.35x, Offset: 10:-1.5. Serial interface type: RS-232. Noise level: 35 dB

Projector
Screen size compatibility *
1270 - 2794 mm (50 - 110")
Projector brightness *
1800 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
500:1
Number of colours
16.78 million colours
Keystone correction, vertical
-15 - 15°
Matrix size
1.42 cm (0.56")
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Digital zoom
1.35x
Offset
10:-1.5
Ports & interfaces
S-Video inputs quantity
1
Headphone outputs
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Component video (YPbPr/YCbCr) in *
2
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level *
35 dB
Multimedia
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
236 W
Power consumption (standby) *
5.5 W
Weight & dimensions
Weight *
3.6 kg
Packaging content
Remote control included *
Yes
Bundled software
-EMP Monitor (Windows) -Epson Projector Control (Windows)
Other features
Aspect ratio
16:10
Audio input
2 x RCA
Dimensions (WxDxH)
258 x 327 x 95 mm
Power requirements
100 - 240 V AC ±10%, 50/60 Hz
Interface
RS-232C, 1 x RJ45 (LAN)
Lens system
F=1.8; f=6.48 mm
Connectivity technology
Wired
Video out
1 x D-sub 15-pin
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:06
Uk has collected 5 expert reviews for Epson EMP-400W data projector 1800 ANSI lumens LCD WXGA (1280x800) and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-11-15 00:57:06
The Epson EMP-400W is an impressive projector with sci-fi looks. The Epson EMP-400W certainly looks distinctive. Some effort has been spent on the styling, which is curvy in light and mid-tone beige. But its most obvious feature is the gigantic lens...
Bottom line Offering good clear image quality, impressive short throw projection, remote LAN setup by web and a three-year next day onsite warranty, the Epson EMP-400W is an impressive projector. But its not quiet, offers low contrast for video, has an unimpress...
60%
macworld.co.uk
Updated:
2016-11-15 00:57:06
The Epson certainly looks distinctive. Some effort has been spent on the styling, which is curvy in light and mid-tone beige. But its most obvious feature is the gigantic lens, which looks like it would be more comfortable in a sci-fi movie than a mee...
Good Good clear image quality, impressive short throw projection, remote LAN setup by web, three year next day onsite warranty...
Bad Not quiet, low contrast for video, understated remote, initial LAN setup is PC only, not very portable...
60%
projectorreviews.com
Updated:
2016-11-15 00:57:06
If you have the need for a projector that can sit very close to the screen (even closer than most of those old overhead projectors, and are on a budget, the Epson Powerlite 400W, should be an excellent choice. Equally important, and a huge plus to man...
Bottom line If you have the need for a projector that can sit very close to the screen (even closer than most of those old overhead projectors), and are on a budget, the Epson Powerlite 400W, should be an excellent choice. Equally important, and a huge plus to many b...
0%
techworld.com
Updated:
2016-11-15 00:57:06
The Epson EMP-400W is an impressive projector with sci-fi looks.The Epson EMP-400W certainly looks distinctive. Some effort has been spent on the styling, which is curvy in light and mid-tone beige. But its most obvious feature is the gigantic lens, w...
Bottom line Offering good clear image quality, impressive short throw projection, remote LAN setup by web and a three-year next day onsite warranty, the Epson EMP-400W is an impressive projector. But it's not quiet, offers low contrast for video, has an unimpress...
0%