Epson EMP-400W, 1800 ANSI lumens, LCD, WXGA (1280x800), 500:1, 1270 - 2794 mm (50 - 110"), 16.78 million colours
Epson EMP-400W. Projector brightness: 1800 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Digital zoom: 1.35x, Offset: 10:-1.5. Serial interface type: RS-232. Noise level: 35 dB