Epson logo

Epson PowerLite 1730W 3000 ANSI lumens LCD WXGA (1280x800)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11777
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Epson PowerLite 1730W 3000 ANSI lumens LCD WXGA (1280x800):

Epson PowerLite 1730W, 3000 ANSI lumens, LCD, WXGA (1280x800), 2000:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson PowerLite 1730W 3000 ANSI lumens LCD WXGA (1280x800):

Epson PowerLite 1730W. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 16.1 - 19.3 mm. Noise level: 39 dB. RMS rated power: 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.