location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite Pro Z8050WNL data projector 7000 ANSI lumens LCD WXGA (1280x800) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite Pro Z8050WNL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H265920
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PowerLite Pro Z8050WNL data projector 7000 ANSI lumens LCD WXGA (1280x800) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - LCD 7000 ANSI lumens
  • - Lamp 2500 h
  • - WXGA (1280x800) 5000:1
  • - Number of colours: 16.78 million colours
  • - Ethernet LAN
  • - 3D
  • - 776 W
Long product name Epson PowerLite Pro Z8050WNL data projector 7000 ANSI lumens LCD WXGA (1280x800) 3D White :
The long product name of Epson PowerLite Pro Z8050WNL data projector 7000 ANSI lumens LCD WXGA (1280x800) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerLite Pro Z8050WNL, 7000 lumens, 1280 x 800 WXGA, 5000:1, UHE 330W, Ethernet
More>>>
Epson PowerLite Pro Z8050WNL data projector 7000 ANSI lumens LCD WXGA (1280x800) 3D White:
The official description of Epson PowerLite Pro Z8050WNL data projector 7000 ANSI lumens LCD WXGA (1280x800) 3D White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Powerful combination of brightness, resolution and true-to-life color — 7000 lumens color light output, 7000 lumens white light output1, WXGA resolution and 3LCD, 3-chip technology
- Core technology for added reliability — durable LCD chips; innovative cooling system and filter design
- Digital connectivity for 720p, Hi-Def performance — HDMI with HDCP compliancy and DVI-D, both with high-grade video processing
- Exceptional color fidelity — broad color reproduction covers the DCI color gamut space for viewing movies as film producers intended
- Greater detail with blacker blacks — C2Fine technology, up to 5000:1 contrast ratio, cinema filter
- Easier installation — center lens design makes it easy to align the projector with the screen
- Powered lens — motorized zoom, focus, and lens shift, controllable through the remote, RS-232 or IP
- Wide lens shift capabilities — vertical positioning of ±70%, ±20% horizontal
- Perfect for auditoriums and lecture hall venues — six optional lenses including wide-, rear- and longthrow lenses designed with a change-out lever for easy lens installation
- Direct On and Direct Off — allows a projector to be powered on/off by use of a wall switch
- Protect your investment — recommended 10,000-hour filter cleaning schedule1; easy, side-access filter
- Easy monitor and control capabilities — included Epson monitor software allows for remote monitor and control of Epson networked projectors
- Value-added features — Quick Corner for independent image corner control; built-in closed captioning decoder; cable interface cover.

Short summary description Epson PowerLite Pro Z8050WNL data projector 7000 ANSI lumens LCD WXGA (1280x800) 3D White:
This short summary of the Epson PowerLite Pro Z8050WNL data projector 7000 ANSI lumens LCD WXGA (1280x800) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite Pro Z8050WNL, 7000 ANSI lumens, LCD, WXGA (1280x800), 5000:1, 1.5 - 12.7 m, 16.78 million colours

Long summary description Epson PowerLite Pro Z8050WNL data projector 7000 ANSI lumens LCD WXGA (1280x800) 3D White:
This is an auto-generated long summary of Epson PowerLite Pro Z8050WNL data projector 7000 ANSI lumens LCD WXGA (1280x800) 3D White based on the first three specs of the first five spec groups.

Epson PowerLite Pro Z8050WNL. Projector brightness: 7000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focal length range: 36 - 57.35 mm. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Projection distance
1.5 - 12.7 m
Projector brightness *
7000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
5000:1
Number of colours
16.78 million colours
Uniformity
90%
Horizontal scan range
15 - 80 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, horizontal
±20°
Keystone correction, vertical
±30°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp type
UHE
Lamp power
6600 W
Lens system
Focal length range
36 - 57.35 mm
F-number (relative aperture)
1.65
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
HD-Ready
Yes
3D *
Yes
Supported graphics resolutions
1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Ports & interfaces
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Features
Noise level (economic mode)
32 dB
Dot clock scanning frequency
162 MHz
Noise level *
38 dB
Noise reduction
Yes
Design
Product colour *
White
Placement
Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
776 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Weight & dimensions
Weight *
22 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Other features
Aspect ratio
16:10
Dimensions (WxDxH)
553.4 x 734.06 x 226.06 mm
Networking features
Fast Ethernet
RS-232 ports
1
Power LED
Yes
Country Distributor
United Kingdom 1 distributor(s)