Epson logo

Epson EB-Z8050W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109650
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-Z8050W:

Epson EB-Z8050W, 7000 ANSI lumens, 3LCD, WXGA (1280x800), 5000:1, 16:10, 1524 - 12700 mm (60 - 500")

Long summary description Epson EB-Z8050W:

Epson EB-Z8050W. Projector brightness: 7000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focal length range: 36 - 57.35 mm, Zoom ratio: 1.16:1. Video colour modes: Cinema, Dynamic. USB connector type: USB Type-B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.