Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56089
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson EMP-W5D:

Epson EMP-W5D, 1200 ANSI lumens, LCD, WXGA (1280x720), Lamp, 2000 h, 3000 h

Long summary description Epson EMP-W5D:

Epson EMP-W5D. Projector brightness: 1200 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x720). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 13.7 - 20.5 mm. Serial interface type: RS-232. Noise level: 28 dB, Country of origin: Japan

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.