Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-X52 data projector 2000 ANSI lumens LCD XGA (1024x768)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-X52
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H254F40
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6745
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 21 Jan 2020 15:45:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson EMP-X52 data projector 2000 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Epson EMP-X52 data projector 2000 ANSI lumens LCD XGA (1024x768)

EMP-X52 Projector/ LCD/ XGA 1024x768/ ANSI lumens/ 400:1
More>>>
Epson EMP-X52 data projector 2000 ANSI lumens LCD XGA (1024x768):
The official marketing text of Epson EMP-X52 data projector 2000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

Entry level XGA projector for business, with reduced power consumption
Featuring 2000 ANSI lumens brightness and a 1.2 x optical zoom, the EMP-X52 combines Epson's exclusive energy efficient, high brightness E-TORL lamp with low power consumption to offer a cost effective and ecologically friendly projection partner.

Project perfect images every time
Present clear, bright images in superb colour with Epson's 3LCD technology even in light rooms. Project perfectly aligned images in all room shapes and sizes with Automatic Vertical Keystone Correction.

Market leading warranty
In the office or on the move, Epson's build quality and superior reliability ensures high performance at all times. And for added peace of mind, the EMP-X52 comes with a 3 year next day, on-site warranty as standard.

Engage your audience
Re-direct audience attention and pause presentations in an instant with the A/V mute slide. The A/V mute slide also provides superior protection for the lens when the projector is not in use.

Easy-to-use features
Convenient functionality includes 5 second Quick Start and Instant Off features to enable you to get on with your presentation without wasting time.

Short summary description Epson EMP-X52 data projector 2000 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EMP-X52 data projector 2000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-X52, 2000 ANSI lumens, LCD, XGA (1024x768), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colors

Long summary description Epson EMP-X52 data projector 2000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EMP-X52 data projector 2000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-X52. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range (f-f): 8.40 - 22.12 mm. Noise level: 35 dB. RMS rated power: 1 W

Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
400:1
Screen size compatibility *
The different screen sizes which the device can work with.
762 - 7620 mm (30 - 300")
Projection distance *
The maximum length at which an image can be projected.
10.42
Number of colours
16.78 million colors
Keystone correction, vertical
-30 - 30°
Matrix size
1.6 cm (0.63")
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
The characteristics of the lamp.
UHE
Lamp power
170 W
Lens system
Focal length range (f-f) *
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
8.40 - 22.12 mm
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ports & interfaces
Composite video in *
The socket (port) for the composite video input (white cable).
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Audio (L/R) in *
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
Features
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
35 dB
Multimedia
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
1 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Packaging content
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
327 x 245 x 92 mm
Power requirements
100 – 240 V AC ±10%, 50/60 Hz
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB (B)
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
F=1.60 - 1.74
Video out
D-Sub 15 x 1
Customer service details
X