- - Home cinema
- - LCD 1800 ANSI lumens
- - Lamp 3000 h
- - SVGA (800x600) 400:1
- - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
- - Focus: Manual
- - 1 W
EMP-S52 / 1800 ANSI lumens/ SVGA 800 x 600/ Contrast 400:1/ 170W UHE Lamp
Reliable, entry level projector with super long-life lamp
The EMP-S52's low wattage yet powerful E-TORL lamp, boasts a super long-life of 4,000 hours. With 1800 ANSI lumens brightness and low power consumption, it's ideal for the home and small office environment.
Easy-to-use features
Convenient functionality includes 5 second Quick Start and Instant Off features to enable you to get on with your presentation without wasting time.
Project perfect images every time
Present clear, bright images in superb colour with Epson's 3LCD technology even in light rooms. Project perfectly aligned images in all room shapes and sizes with Vertical Keystone Correction.
Engage your audience
Re-direct audience attention and pause presentations in an instant with the A/V mute slide. The A/V mute slide also provides superior protection for the lens when the projector is not in use.
Epson EMP-S52, 1800 ANSI lumens, LCD, SVGA (800x600), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colours
Epson EMP-S52. Projector brightness: 1800 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Digital zoom: 1.35x. Noise level: 35 dB. RMS rated power: 1 W