Epson logo

Epson EMP-TW700

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129793
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson EMP-TW700:

Epson EMP-TW700, 1600 ANSI lumens, LCD, 0.93 - 9.61 m, 15 - 92 kHz, 50 - 85 Hz, Lamp

Long summary description Epson EMP-TW700:

Epson EMP-TW700. Projector brightness: 1600 ANSI lumens, Projection technology: LCD, Projection distance: 0.93 - 9.61 m. Light source type: Lamp, Service life of light source: 1700 h, Lamp type: UHE. Noise level: 26 dB, Country of origin: China. Market positioning: Home cinema. Display number of colours: 16.78 million colours

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.