Epson logo

Epson EMP-TW600

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211096
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson EMP-TW600:

Epson EMP-TW600, 1600 ANSI lumens, LCD, 1280x720, 5000:1, 762 - 7620 mm (30 - 300"), 0.88 - 13.65 m

Long summary description Epson EMP-TW600:

Epson EMP-TW600. Projector brightness: 1600 ANSI lumens, Projection technology: LCD, Projector native resolution: 1280x720. Light source type: Lamp, Service life of light source: 1700 h, Lamp type: UHE. Focus: Manual, Focal length range: 21.4 - 31.7 mm, Zoom type: Manual. Noise level: 26 dB, Country of origin: Japan. Market positioning: Home cinema

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.