Epson logo

Epson EMP TW10H 1200 ANSI lumens LCD WVGA (854x480)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45593
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EMP TW10H 1200 ANSI lumens LCD WVGA (854x480):

Epson EMP TW10H, 1200 ANSI lumens, LCD, WVGA (854x480), 800:1, 15 - 92 kHz, Lamp

Long summary description Epson EMP TW10H 1200 ANSI lumens LCD WVGA (854x480):

Epson EMP TW10H. Projector brightness: 1200 ANSI lumens, Projection technology: LCD, Projector native resolution: WVGA (854x480). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Market positioning: Home cinema. Display diagonal: 1.4 cm (0.55"). Weight: 3.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.