Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89663
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson EMP-745:

Epson EMP-745, 2500 ANSI lumens, XGA (1024x768), 400:1, 90%, 15 - 92 kHz, 50 - 85 Hz

Long summary description Epson EMP-745:

Epson EMP-745. Projector brightness: 2500 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 400:1. Noise level: 36 dB, Country of origin: Japan. Market positioning: Home cinema. Display: LCD, Display diagonal: 1.78 cm (0.7"). Weight: 1.7 kg, Package width: 273 mm, Package depth: 427 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.