Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126454
Info modified on:
21 Oct 2022, 10:24:54
Warranty:
3 year next day on site repair or replace
Long product name Epson EMP-74:

EPSON EMP-74 mobile projector, XGA, 2000/1500 ANSI lumens

Epson EMP-74:

The EPSON EMP-74 is a high-performance and affordable mobile projector for professionals on the move. Bright, quiet and easy to operate, it encourages smooth and dynamic presentations with its wealth of great features. It is stylish and compact and virtually effortless to move from place to place, thanks to a compact design and lightweight, ultra-portable build.

Short summary description Epson EMP-74:

Epson EMP-74, 2000 ANSI lumens, LCD, XGA (1024x768), 500:1, Lamp, UHE

Long summary description Epson EMP-74:

Epson EMP-74. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHE, Lamp power: 200 W. Country of origin: Japan. Market positioning: Home cinema. Weight: 2 kg, Package width: 339 mm, Package depth: 408 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.