location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-TW10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-TW10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H127040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year next day on-site repair or replace
Long product name Epson EMP-TW10 :
The long product name of Epson EMP-TW10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPSON EMP-TW10 home projector, 80" image/2m, TV, DVD, video, PC, games consoles
More>>>
Epson EMP-TW10:
The official description of Epson EMP-TW10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine being able to watch your favourite films, home videos, and sport, or even play games on a giant screen in your own home. The stylish new EPSON EMP-TW10 projector will transform your living room into a cinema within seconds, giving you a beautifully clear picture. All you need to do is add the popcorn!

Short summary description Epson EMP-TW10:
This short summary of the Epson EMP-TW10 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-TW10, 1 - 1.54, Japan, 3.6 kg, 380 mm, 490 mm, 300 mm

Long summary description Epson EMP-TW10:
This is an auto-generated long summary of Epson EMP-TW10 based on the first three specs of the first five spec groups.

Epson EMP-TW10. Zoom capability: 1 - 1.54. Country of origin: Japan. Weight: 3.6 kg, Package width: 380 mm, Package depth: 490 mm. Quantity per pack: 1 pc(s), Products per pallet: 24 pc(s), Pallet gross length: 120 cm. Dimensions (WxDxH): 402 x 294 x 122 mm

Lens system
Zoom capability
1 - 1.54
Features
Country of origin
Japan
Weight & dimensions
Weight *
3.6 kg
Package width
380 mm
Package depth
490 mm
Package height
300 mm
Package weight
1.51 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
24 pc(s)
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
195 cm
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
36 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
195 cm
Other features
Dimensions (WxDxH)
402 x 294 x 122 mm