Epson logo

Epson EMP-9300NL

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82964
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson EMP-9300NL:

Epson EMP-9300NL, 2500 ANSI lumens, LCD, 1100:1, 27.9 - 381 mm (1.1 - 15"), 16.78 million colours, 15 - 107 kHz

Long summary description Epson EMP-9300NL:

Epson EMP-9300NL. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Contrast ratio (typical): 1100:1. Light source type: Lamp, Lamp type: UHE, Lamp power: 200 W. Country of origin: Japan. Display: LCD. Weight: 11.2 kg, Package width: 515 mm, Package depth: 850 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.