Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-505

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-505
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H039040
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9740
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 19 Feb 2019 17:29:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years Replacement or Repair
Long product name Epson EMP-505 :
The short editorial description of Epson EMP-505

EMP-505
More>>>
Epson EMP-505:
The official marketing text of Epson EMP-505 as supplied by the manufacturer

The EMP-505 is an ultra-portable projector supporting true SVGA resolution .Coupled with EPSON's Digital Active Resizing (DAR) Technology the EMP-505 can achieve high quality VGA, XGA, and SXGA resolutions.

A PCMCIA card slot has been added, enabling users to save presentations onto PCMCIA card. This function, 'E@syMP', enables the projector to be used in stand-alone presentation mode. Less baggage and less time spent searching for presentations on your laptop!

E@syMP allows presentations to be saved in JPEG format using EMP Slidemaker software and different presentations can be saved on different PCMCIA cards.

The EMP-505 reduces the baggage weight for the professional presenter without reducing the impact of their presentation.

Brightness is a high 1100 ANSI lumens, achieved with a new 150W UHE lamp, providing bright, clear images in almost any environment. Both component video and an HDTV interface have been added, further improving the quality of the video image.

Short summary description Epson EMP-505:
This short summary of the Epson EMP-505 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Epson EMP-505, 1100 ANSI lumens, SVGA (800x600), 400:1, 660.4 - 7620 mm (26 - 300"), 15 - 92 kHz, 50 - 85 Hz

Long summary description Epson EMP-505:
This is an auto-generated long summary of Epson EMP-505 based on the first three specs of the first five spec groups.

Epson Epson EMP-505. Projector brightness: 1100 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 400:1. Bulb power: 150 W, Lamp type: UHP. Market positioning: Home cinema. Display: LCD, Display diagonal: 2.29 cm (0.9"). Power consumption (typical): 230 W

Projector
Projector brightness *
1100 ANSI lumens
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
400:1
Screen size compatibility *
The different screen sizes which the device can work with.
660.4 - 7620 mm (26 - 300")
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Lamps
Bulb power *
The power of the lamp, usually measured in watts (W).
150 W
Lamp type
The characteristics of the lamp.
UHP
Design
Market positioning *
Home cinema
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
2.29 cm (0.9")
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
230 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
267 x 213 x 72 mm
Resolution
800 x 600 pixels
Horizontal resolution
600 lines
Customer service details
X