Epson Endeavor TN20E, 25.6 cm (10.1"), 1280 x 800 pixels, 64 GB, 2 GB, Windows 8.1 Pro, Black
Epson Endeavor TN20E. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.58 GHz, Processor family: Intel® Celeron®, Processor model: N2807. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 690 g. Operating system installed: Windows 8.1 Pro. Product colour: Black