Epson logo

Epson SureColor T3170 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175836
Info modified on:
14 Mar 2024, 19:43:56
Short summary description Epson SureColor T3170 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson SureColor T3170, Inkjet, 2400 x 1200 DPI, ESC P, HP-GL/2, HP-RTL, Black, Cyan, Magenta, Yellow, PrecisionCore, A1 (594 x 841 mm)

Long summary description Epson SureColor T3170 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson SureColor T3170. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: ESC P, HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, Media thickness: 0.05 - 0.27 mm. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: White, Display: LCD, Display diagonal: 10.9 cm (4.3"). Power consumption (standby): 8 W, Power consumption (typical): 28 W, Power consumption (off): 0.2 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.