Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photoconductor Unit (Drum Cartridge) printer drum Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photoconductor Unit (Drum Cartridge)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S051005
Category
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6875
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 25 Jan 2019 09:52:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Photoconductor Unit (Drum Cartridge) printer drum Original :
The short editorial description of Epson Photoconductor Unit (Drum Cartridge) printer drum Original

Photoconductor Unit (Drum Cartridge)
More>>>
Epson Photoconductor Unit (Drum Cartridge) printer drum Original:
The official marketing text of Epson Photoconductor Unit (Drum Cartridge) printer drum Original as supplied by the manufacturer

The drum cartridge lies at the heart of the laser printing system so high quality and durability are a must! EPSON drum cartridges are manufactured to high specifications with tight tolerances to ensure optimum mechanical and quality performance.

Compatible with EPL-4000, EPL-4100, EPL-4300.

Short summary description Epson Photoconductor Unit (Drum Cartridge) printer drum Original:
This short summary of the Epson Photoconductor Unit (Drum Cartridge) printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photoconductor Unit (Drum Cartridge), Original, 1.22 kg, 96 x 90 x 35 mm

Long summary description Epson Photoconductor Unit (Drum Cartridge) printer drum Original:
This is an auto-generated long summary of Epson Photoconductor Unit (Drum Cartridge) printer drum Original based on the first three specs of the first five spec groups.

Epson Photoconductor Unit (Drum Cartridge). Type: Original. Weight: 1.22 kg. Dimensions (WxDxH): 96 x 90 x 35 mm

Features
Type *
Characteristics of the device.
Original
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.22 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
96 x 90 x 35 mm
Customer service details
X