Epson logo

Epson Papier A4 178g/m² mat wit (50)

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16944
Info modified on:
04 Apr 2019, 04:30:28
Short summary description Epson Papier A4 178g/m² mat wit (50):

Epson Papier A4 178g/m² mat wit (50), 178 g/m², 1.19 kg, 10 x 360 x 510 mm, A4, 50 sheets

Long summary description Epson Papier A4 178g/m² mat wit (50):

Epson Papier A4 178g/m² mat wit (50). Media weight: 178 g/m². Weight: 1.19 kg. Dimensions (WxDxH): 10 x 360 x 510 mm, Media size (1 slide): A4, Media sheets per package: 50 sheets

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.