Epson logo

Epson Posterboard Semigloss 28.7" x 40.6" printing paper

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41916
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Epson Posterboard Semigloss 28.7" x 40.6" printing paper:

Epson Posterboard Semigloss 28.7" x 40.6", 870 g/m2, 1.2 µm, 5.71 kg, 25 pc(s), 1120 x 740 x 25 mm, 28.7" x 40.6"

Long summary description Epson Posterboard Semigloss 28.7" x 40.6" printing paper:

Epson Posterboard Semigloss 28.7" x 40.6". Media weight: 870 g/m2, Printing media thickness: 1.2 µm, Weight: 5.71 kg. Products per pallet: 25 pc(s), Dimensions (WxDxH): 1120 x 740 x 25 mm, Media size (1 slide): 28.7" x 40.6"

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.