Epson logo

Epson A3+ Photo Quality Glossy Paper printing paper

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46057
Info modified on:
29 Mar 2017, 11:27:15
Short summary description Epson A3+ Photo Quality Glossy Paper printing paper:

Epson A3+ Photo Quality Glossy Paper, 141 g/m², 750 g, 501 x 350 x 7 mm, 20 sheets, A3+

Long summary description Epson A3+ Photo Quality Glossy Paper printing paper:

Epson A3+ Photo Quality Glossy Paper. Media weight: 141 g/m², Weight: 750 g. Dimensions (WxDxH): 501 x 350 x 7 mm, Media sheets per package: 20 sheets, Paper dimensions: A3+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.