Epson logo

Epson Inktcartridge S020049 kleur ink cartridge Original

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27043
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson Inktcartridge S020049 kleur ink cartridge Original:

Epson Inktcartridge S020049 kleur, Original, 94 mm, 75 mm, 28 mm, 90 g, 36 ml

Long summary description Epson Inktcartridge S020049 kleur ink cartridge Original:

Epson Inktcartridge S020049 kleur. Type: Original. Width: 94 mm, Depth: 75 mm, Height: 28 mm. Print cartridge volume (metric): 36 ml, Approximate page yield (A4, colour): 1500 pages

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.