Epson logo

Epson L 550 Inkjet A4 5760 x 1440 DPI 33 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20848
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson L 550 Inkjet A4 5760 x 1440 DPI 33 ppm:

Epson L 550, Inkjet, Colour printing, 5760 x 1440 DPI, Mono copying, A4, Black

Long summary description Epson L 550 Inkjet A4 5760 x 1440 DPI 33 ppm:

Epson L 550. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.