Epson logo

Epson EW-M571T multifunction printer Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62446
Info modified on:
14 Mar 2024, 18:36:51
Short summary description Epson EW-M571T multifunction printer Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EW-M571T, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson EW-M571T multifunction printer Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EW-M571T. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.