Epson logo

Epson EMP-TW520

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100046
Info modified on:
27 Sept 2023, 13:11:21
Warranty:
3 years
Long product name Epson EMP-TW520:

EMP-TW520 LCD WXGA 1400 ALu

Epson EMP-TW520:

Big screen multi-media entertainment – at home


At the touch of a button, the Epson EMP-TW520 converts your living room into your very own home cinema. High spec and High Definition ready, it gives an impressive performance that will transform your everyday viewing.

High Definition home viewing – on the big screen

Epson makes big screen entertainment an exciting reality. With the Epson EMP-520, you can project an 60” image to a wall or screen from just 2 metres away. It's a breathtaking cinema experience that offers high quality viewing at your convenience. Future proof and High Definition ready, it can handle digital TV images with ease and connects with all your existing equipment. Innovative, imaginative and versatile, switch it on day or night for:

- Movies
- TV
- Video games
- Digital photos
- DVDs
- Home movies

Great movie viewing

You can enjoy clear pictures in daylight with 7 easily adjustable colour modes giving you superb quality viewing, whatever the lighting conditions. The brightness of the lamp ensures effortless daylight viewing and natural colours whilst maintaining energy efficiency. Even in the dark, the handy backlit remote control makes it easy to change channels, and switch viewing formats to suit your viewing pleasure.

The real cinema experience

The unique Epson cinema filter and amazing contrast ratio of 4000:1 means you get a superb quality image whatever you are watching. You can also switch from sports and TV to video games and blockbuster movies without altering the room lighting thanks to the preset color modes. Just enjoy the show.

Suitable for every home

Compact, elegant and easy to install, there's no need to re-arrange your furniture to accommodate your Epson home cinema projector. It can be positioned off-centre and still achieve a clear picture with no distortion.

Bright, natural images

You'll find the built-in Epson 3LCD technology delivers stunning images that are easy on the eye, giving you smooth sharp results even with fast action video sports.

Short summary description Epson EMP-TW520:

Epson EMP-TW520, 1400 ANSI lumens, LCD, 1080p (1920x1080), 4000:1, 16:9, 762 - 7620 mm (30 - 300")

Long summary description Epson EMP-TW520:

Epson EMP-TW520. Projector brightness: 1400 ANSI lumens, Projection technology: LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 1700 h, Lamp type: UHE. Focus: Manual, Focal length range: 21.4 - 31.7 mm, Zoom type: Manual. Noise level: 26 dB, Country of origin: Japan. Market positioning: Home cinema

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.