Epson logo

Epson EH-TW9300 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47790
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Epson EH-TW9300 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:

Epson EH-TW9300, 2500 ANSI lumens, 3LCD, 1080p (1920x1080), 1000000:1, 16:9, 1270 - 7620 mm (50 - 300")

Long summary description Epson EH-TW9300 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:

Epson EH-TW9300. Projector brightness: 2500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Auto, Focal length range: 22.5 - 46.7 mm, Aperture range (F-F): 2 - 3. Supported 3D formats: Side by side, Top and bottom, Supported graphics resolutions: 640 x 480 (VGA), 720 x 480, 720 x 576, 800 x 600 (SVGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720),..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232C, HDMI connector type: Full-size

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.