Epson EB-S05, 3200 ANSI lumens, 3LCD, SVGA (800x600), 15000:1, 4:3, 762 - 8890 mm (30 - 350")
Epson EB-S05. Projector brightness: 3200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Fixed focal length: 16.7 mm, Aperture range (F-F): 1.44 - 1.44. Video processing: 10 bit, Colour modes (2D): Cinema, Dynamic, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. HDMI connector type: Full-size