Epson logo

Epson Pulsense PS-500B LCD Wristband activity tracker Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68553
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Pulsense PS-500B LCD Wristband activity tracker Black:

Epson Pulsense PS-500B, Wristband activity tracker, LCD, 75 mAh, Waterproof

Long summary description Epson Pulsense PS-500B LCD Wristband activity tracker Black:

Epson Pulsense PS-500B. Display type: LCD. Device type: Wristband activity tracker, Product colour: Black, Wrist size range: 140 - 190 mm. Memory capacity: 20 day(s). Battery life: 1.5 day(s), Battery technology: Lithium Polymer (LiPo), Battery capacity: 75 mAh. Weight: 44 g, Thickness: 1.4 cm, Package width: 72 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.