location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UB-U09
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C823893
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946276038
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2022 10:28:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson UB-U09
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Device compatibility: Multifunctional
  • - Brand compatibility: Epson
  • - Silver
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Epson UB-U09 :
The long product name of Epson UB-U09. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UB-U09
More>>>
Epson UB-U09:
The official description of Epson UB-U09 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

9 pin Serial Interface Board with USB

Short summary description Epson UB-U09:
This short summary of the Epson UB-U09 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson UB-U09, Silver, 1 pc(s)

Long summary description Epson UB-U09:
This is an auto-generated long summary of Epson UB-U09 based on the first three specs of the first five spec groups.

Epson UB-U09. Device compatibility: Multifunctional, Brand compatibility: Epson, Compatibility: - TM-L90 Liner-Free - Epson TM-U675P (032): Parallel, w/o PS, ECW, Auto cutter - Epson TM-U675P..., Product colour: Silver. Quantity per pack: 1 pc(s)

Features
Device compatibility *
Multifunctional
Brand compatibility *
Epson
Features
Compatibility *
- TM-L90 Liner-Free - Epson TM-U675P (032): Parallel, w/o PS, ECW, Auto cutter - Epson TM-U675P (012): Parallel, w/o PS, ECW - Epson TM-U675 (043): Serial, w/o PS, ECW, MICR, Auto cutter - Epson TM-U675 (012): Serial, w/o PS, ECW - Epson TM-U590 Series - Epson TM-U590 (112): Serial, w/o PS, ECW - Epson TM-U230P (136): Parallel, PS, EDG - Epson TM-U230P (017): Parallel, w/o PS, ECW - Epson TM-U230 (157): Ethernet, PS, EDG - Epson TM-U230 (156): Ethernet, PS, EDG - Epson TM-U230 (136): Serial, PS, EDG - Epson TM-U230 (039): Ethernet, w/o PS, ECW - Epson TM-U230 (038): Ethernet, PS, ECW - Epson TM-U230 (037): Ethernet, w/o PS, ECW - Epson TM-U230 (036): Ethernet, PS, ECW - Epson TM-U230 (016): Serial, PS, ECW - Epson TM-U220PD (052): Parallel, PS, EDG - Epson TM-U220PD (002): Parallel, PS, ECW - Epson TM-U220PB (057): Parallel, PS, EDG - Epson TM-U220PB (007): Parallel, PS, ECW - Epson TM-U220PA (057): Parallel, PS, EDG - Epson TM-U220PA (007): Parallel, PS, ECW - Epson TM-U220D (052): Serial, PS, EDG - Epson TM-U220D (012A0): USB+DMD, PS, ECW - Epson TM-U220D (002): Serial, PS, ECW - Epson TM-U220B (057BE): UB-E04, PS, NE sensor, EDG - Epson TM-U220B (057BC): Ethernet, PS, EDG - Epson TM-U220B (057A0): USB, PS, NE sensor, EDG - Epson TM-U220B (057): Serial, PS, NE sensor, EDG - Epson TM-U220B (007A0): USB, PS, NE sensor, ECW - Epson TM-U220B (007): Serial, PS, NE sensor, ECW - Epson TM-U220A Series - Epson TM-U220A (057): Serial, PS, EDG - Epson TM-U220A (007): Serial, PS, ECW - Epson TM-T90P (011): Parallel, w/o PS, ECW - Epson TM-T90 (191): USB, EDG - Epson TM-T90 (022BA): USB, PS, EDG - Epson TM-T90 (022): Serial, PS, EDG - Epson TM-T90 (012BA): USB, PS, ECW - Epson TM-T90 (011): Serial, w/o PS, ECW - Epson TM-T88VI (115): Powered USB, w/o PS, w/o cable, Black - Epson TM-T88V Series - Epson TM-T88V (954): Bluetooth + Built-in USB, PS, EDG, UK - Epson TM-T88V (837): Parallel, w/o PS, ECW - Epson TM-T88V (835): Parallel, PS, EDG, UK - Epson TM-T88V (833): Parallel, PS, EDG, EU - Epson TM-T88V (815): Parallel, PS, ECW, UK - Epson TM-T88V (813): Parallel, PS, ECW, EU - Epson TM-T88V (654A0): Ethernet UB-E04, PS, EDG, Buzzer, UK - Epson TM-T88V (654): Ethernet UB-E04, PS, EDG, Buzzer, EU - Epson TM-T88V (653): Ethernet UB-E04, PS, ECW, Buzzer, EU - Epson TM-T88V (321B1): Wifi, PS, EDG, UK - Epson TM-T88V (321B0): Wifi, PS, EDG, EU - Epson TM-T88V (236): Ethernet, PS, EDG, Buzzer, UK - Epson TM-T88V (234): Ethernet, PS, EDG, Buzzer, UK - Epson TM-T88V (231A1): Serial, PS, EDG, Buzzer, UK - Epson TM-T88V (231A0): Serial, PS, EDG, Buzzer, EU - Epson TM-T88V (225): Ethernet, PS, ECW, Buzzer, UK - Epson TM-T88V (224): Ethernet, PS, ECW, Buzzer, EU - Epson TM-T88V (223): Ethernet, PS, ECW, Buzzer, UK - Epson TM-T88V (221A1): Serial, PS, ECW, Buzzer, UK - Epson TM-T88V (221A0): Serial, PS, ECW, Buzzer, EU - Epson TM-T88V (151): Bluetooth, PS, ECW, EU - Epson TM-T88V (082): Serial, PS, EDG, UK - Epson TM-T88V (052): Powered USB, w/o PS, ECW - Epson TM-T88V (051): Powered USB, w/o PS, EDG - Epson TM-T88V (042): Serial, PS, EDG, EU - Epson TM-T88V (041): Serial, w/o PS, EDG - Epson TM-T88V (034): Serial, w/o PS, ECW - Epson TM-T88V (032): Serial, PS, ECW, UK - Epson TM-T88V (031B1): Wifi, PS, ECW, UK - Epson TM-T88V (031B0): Wifi, PS, ECW, EU - Epson TM-T88V (031): Serial, w/o PS, ECW - Epson TM-T88V (012): Serial, PS, ECW, EU - Epson TM-T88IV Restick Series - Epson TM-T88IV ReStick (366A0): Serial, PS, EDG, UK - Epson TM-T88IV ReStick (366): Serial, PS, EDG, Buzzer, EU - Epson TM-T88IV ReStick (356A0): Serial, PS, EDG, 58mm, UK - Epson TM-T88IV ReStick (356): Serial, PS, EDG, 58mm, Buzzer, EU - Epson TM-T88IV ReStick (346A1): USB, PS, EDG, Buzzer, EU - Epson TM-T88IV ReStick (346A0): USB, PS, EDG, UK - Epson TM-T88IV ReStick (345A2): USB, PS, ECW, Buzzer, EU - Epson TM-T88IV ReStick (345A1): USB, PS, ECW, UK - Epson TM-T88IV ReStick (345A0): Serial, PS, ECW, UK - Epson TM-T88IV ReStick (336A2): Parallel, PS, EDG, 58mm, Buzzer, EU - Epson TM-T88IV ReStick (336A1): USB, PS, EDG, 58mm, Buzzer, EU - Epson TM-T88IV ReStick (336A0): USB, PS, EDG, 58mm, UK - Epson TM-T88IV ReStick (335A2): USB, PS, ECW, 58mm, Buzzer, EU - Epson TM-T88IV ReStick (335A1): USB, PS, ECW, 58mm, UK - Epson TM-T88IV ReStick (335A0): Serial, PS, ECW, 58mm, UK - Epson TM-T88IV (831): Parallel, w/o PS, EDG - Epson TM-T88IV (812): Parallel, PS, ECW - Epson TM-T88IV (591): UB-S17, ECW - Epson TM-T88IV (436): Serial, w/o PS, EDG, low power, low peak 9600 bps - Epson TM-T88IV (321BC): Serial + DMD, w/o PS, EDG - Epson TM-T88IV (321BB): Ethernet, PS, EDG - Epson TM-T88IV (231A2): Ethernet, PS, EDG, Buzzer - Epson TM-T88IV (221A2): Ethernet, PS, ECW, Buzzer - Epson TM-T88IV (081): Serial, w/o PS, EDG - Epson TM-T88IV (061BB): Ethernet, PS, ECW - Epson TM-T88IV (061B1): Ethernet, PS, ECW - Epson TM-T70 (024A0): Ethernet, PS, EDG - Epson TM-T70 (012A0): USB, w/o PS, EDG - Epson TM-T70 (001): Parallel, PS, ECW - Epson TM-L90P (022): Parallel, PS, EDG - Epson TM-L90P (012): Parallel, PS, ECW - Epson TM-L90P (011): Parallel, w/o PS, ECW - Epson TM-L90 Liner-free Series - Epson TM-L90 (382): USB, PS, ECW, Peeler - Epson TM-L90 (192): Ethernet, PS, EDG - Epson TM-L90 (191): Ethernet, PS, EDG - Epson TM-L90 (022BA): Ethernet, PS, EDG - Epson TM-L90 (021): Serial, w/o PS, EDG - Epson TM-L90 (015): Serial, PS, ECW - Epson TM-L90 (011): Serial, w/o PS, ECW - Epson TM-J7600 (062): Serial, w/o PS, EDG, SJIC6(K), SJIC7(G) - Epson TM-J7500P (361): Parallel, w/o PS, EDG, SJIC8(K) - Epson TM-J7500P (311): Parallel, w/o PS, ECW, SJIC8(K) - Epson TM-J7500 (361): Serial, w/o PS, EDG, SJIC8(K) - Epson TM-J7500 (311BA): USB, w/o PS, ECW, SJIC8(K) - Epson TM-J7500 (311): Serial, w/o PS, ECW, SJIC8(K) - Epson TM-J7100P (061): Parallel, w/o PS, EDG, SJIC6(K), SJIC7(R) - Epson TM-J7100P (011): Parallel, w/o PS, ECW, SJIC6(K), SJIC7(R) - Epson TM-J7100 (501): USB+Serial, w/o PS, EDG, SJIC7(K), SJIC6(K) - Epson TM-J7100 (063): Serial, w/o PS, EDG, SJIC6(K), SJIC7(B) - Epson TM-J7100 (062): Serial, w/o PS, EDG, SJIC6(K), SJIC7(G) - Epson TM-J7100 (061): Serial, w/o PS, EDG, SJIC6(K), SJIC7(R) - Epson TM-J7100 (033): Serial, w/o PS, ECW, SJIC6(K), SJIC7(B), MICR - Epson TM-J7100 (032): Serial, w/o PS, ECW, SJIC6(K), SJIC7(G), MICR - Epson TM-J7100 (031): Serial, w/o PS, ECW, SJIC6(K), SJIC7(R), MICR - Epson TM-J7100 (013): Serial, w/o PS, ECW, SJIC6(K), SJIC7(B) - Epson TM-J7100 (012): Serial, w/o PS, ECW, SJIC6(K), SJIC7(G) - Epson TM-J7000P (081): Parallel, w/o PS, EDG, SJIC8(K), MICR - Epson TM-J7000P (031): Parallel, w/o PS, ECW, SJIC8(K), MICR - Epson TM-J7000 (061): Serial, w/o PS, EDG, SJIC8(K) - Epson TM-J7000 (031): Serial, w/o PS, ECW, SJIC8(K), MICR - Epson TM-J7000 (011): Serial, w/o PS, ECW, SJIC8(K) - Epson TM-H6000IV Series - Epson TM-H6000IV (910): Serial, PS, EDG, UK - Epson TM-H6000IV (909): Serial, PS, ECW, UK - Epson TM-H6000IV (908): Serial, PS, EDG, MICR, UK - Epson TM-H6000IV (907): Serial, PS, ECW, MICR, UK - Epson TM-H6000IV (906): Serial, PS, EDG, EU - Epson TM-H6000IV (905): Serial, PS, ECW, EU - Epson TM-H6000IV (904): Serial, PS, EDG, MICR, EU - Epson TM-H6000IV (903): Serial, PS, ECW, MICR, EU - Epson TM-H6000IV (514): Parallel, w/o PS, EDG - Epson TM-H6000IV (174): Powered USB, w/o PS, EDG - Epson TM-H6000IV (173): Powered USB, w/o PS, ECW - Epson TM-H6000IV (112): Serial, w/o PS, ICL - Epson TM-H6000IV (044): Serial, w/o PS, EDG, E/P - Epson TM-H6000IV (036): Powered USB, w/o PS, EDG, MICR - Epson TM-H6000IV (034A0): Powered USB, w/o PS, EDG, MICR - Epson TM-H6000IV (034): Serial, w/o PS, EDG, MICR - Epson TM-H6000IV (033A0): Powered USB, w/o PS, ECW, MICR - Epson TM-H6000IV (033): Serial, w/o PS, ECW, MICR - Epson TM-H6000IV (024): Serial, w/o PS, EDG, MICR, E/P - Epson TM-H6000IV (023): Serial, w/o PS, ECW, MICR, E/P - Epson TM-H6000IV (015): Serial, w/o PS, EDG - Epson TM-H6000IV (014): Serial, w/o PS, ECW - Epson TM-H5000IIP (012): Parallel, w/o PS, ECW - Epson TM-H5000II Series - Epson TM-H5000II (022): Serial, w/o PS, ECW, MICR - Epson TM-H5000II (012): Serial, w/o PS, ECW
Product colour
Silver
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
86 mm
Package depth
103 mm
Package height
37 mm
Package weight
100 g
Logistics data
Products per pallet
2400 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
6.15 m
Products per pallet layer
120 pc(s)
Country Distributor
Deutschland 1 distributor(s)