Epson logo

Epson TM-P80II AC (121) 203 x 203 DPI Wired & Wireless Thermal Mobile printer

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65845
Info modified on:
09 Apr 2024, 13:33:04
Short summary description Epson TM-P80II AC (121) 203 x 203 DPI Wired & Wireless Thermal Mobile printer:

Epson TM-P80II AC (121), Thermal, Mobile printer, 203 x 203 DPI, 65 mm/sec, Top & front, 75 µm

Long summary description Epson TM-P80II AC (121) 203 x 203 DPI Wired & Wireless Thermal Mobile printer:

Epson TM-P80II AC (121). Print technology: Thermal, Type: Mobile printer, Maximum resolution: 203 x 203 DPI. Paper loading type: Top & front, Printing media thickness: 75 µm, Maximum printing width: 8 cm. Connectivity technology: Wired & Wireless, USB connector: USB Type-C. Product colour: Black. Power source type: DC, AC input voltage: 7.2 V, Battery capacity: 1950 mAh

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.