Epson logo

Epson ColorWorks CW-C6500AE label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168844
Info modified on:
07 May 2024, 16:22:16
Short summary description Epson ColorWorks CW-C6500AE label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN:

Epson ColorWorks CW-C6500AE, Inkjet, 1200 x 1200 DPI, 85 mm/sec, Wired, Black

Long summary description Epson ColorWorks CW-C6500AE label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN:

Epson ColorWorks CW-C6500AE. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Print speed: 85 mm/sec. Connectivity technology: Wired. Product colour: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.