Epson logo

Epson TM-J7200(321) W/O MICR,WHITE, INC PSU, EU

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142137
Info modified on:
14 Mar 2024, 19:11:38
Short summary description Epson TM-J7200(321) W/O MICR,WHITE, INC PSU, EU:

Epson TM-J7200(321) W/O MICR,WHITE, INC PSU, EU, Inkjet, POS printer, 98 mm/sec, 98 mm/sec, 98 mm/sec, 85 mm/sec

Long summary description Epson TM-J7200(321) W/O MICR,WHITE, INC PSU, EU:

Epson TM-J7200(321) W/O MICR,WHITE, INC PSU, EU. Print technology: Inkjet, Type: POS printer, Print speed: 98 mm/sec. Supported paper width: 58 - 83 mm, Media thickness: 0.06 - 0.09 mm, Maximum paper size (slip): 230 x 297 mm. Connectivity technology: Wired, USB connector: USB Type-B. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 180000 h, Autocutter durability: 1.5 million cuts. Product colour: White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.