Epson TM-P80, Direct thermal, POS printer, 203 x 203 DPI, 100 mm/sec, 100 mm/sec, ANK
Epson TM-P80. Print technology: Direct thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Printing media thickness: 50 - 80 µm, Maximum roll diameter: 5.1 cm, Supported paper width: 79.5 mm. Connectivity technology: Wired & Wireless, USB connector: Mini-USB Type-B, Standard interfaces: Bluetooth, USB 2.0. Sound pressure level (printing): 53 dB, Mean time between failures (MTBF): 120000 h, Country of origin: China. Product colour: Grey