Epson logo

Epson TM-L500A (112): Combo, PS, EDG, LCD, Tray

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161989
Info modified on:
14 Nov 2024, 13:15:35
Short summary description Epson TM-L500A (112): Combo, PS, EDG, LCD, Tray:

Epson TM-L500A (112): Combo, PS, EDG, LCD, Tray, Thermal, POS printer, 203 x 203 DPI, 250 mm/sec, 18.4 cm, Wired

Long summary description Epson TM-L500A (112): Combo, PS, EDG, LCD, Tray:

Epson TM-L500A (112): Combo, PS, EDG, LCD, Tray. Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 18.4 cm. Connectivity technology: Wired, USB connector: USB Type-B, Serial interface type: RS-232. Sound pressure level (printing): 57 dB, Mean time between failures (MTBF): 360000 h, Country of origin: China. Product colour: Grey, Display: LCD

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.