Epson TM-T88V (041): Serial, w/o PS, EDG, Thermal, POS printer, 180 x 180 DPI, 300 mm/sec, 8.3 cm, 80, 58 mm
Epson TM-T88V (041): Serial, w/o PS, EDG. Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 8.3 cm, Supported paper width: 80, 58 mm. Connectivity technology: Wired, Serial interface type: RS-232, Standard interfaces: RS-232, USB 2.0. Built-in barcodes: 2D, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, EAN13, EAN8, ITF-14, MaxiCode, PDF417, QR..., Mean time between failures (MTBF): 360000 h, Autocutter durability: 2 million cuts. Input current: 1.8 A, Power supply type: DC