Epson TM-T58 (061): Parallel, PS, ECW, Thermal, 26.7 lps, LPT, 180000 h, 1.5 million cuts, China
Epson TM-T58 (061): Parallel, PS, ECW. Print technology: Thermal, Print speed: 26.7 lps. Standard interfaces: LPT. Mean time between failures (MTBF): 180000 h, Autocutter durability: 1.5 million cuts, Country of origin: China. AC input voltage: 100 - 240 V. Weight: 1.3 kg