Epson TM-T70 (022A0): Ethernet, PS, EDG, Buzzer, Thermal, 180 x 180 DPI, 170 mm/sec, 1.5 x 3 mm, 72 mm, Wired
Epson TM-T70 (022A0): Ethernet, PS, EDG, Buzzer. Print technology: Thermal, Maximum resolution: 180 x 180 DPI, Print speed: 170 mm/sec. Supported paper width: 72 mm. Connectivity technology: Wired, Serial interface type: RS-232, RS-485, Standard interfaces: RS-232, RS-485, USB. Flash memory: 0.256 MB, Mean time between failures (MTBF): 36000000 h, Autocutter durability: 1.5 million cuts. Product colour: White