Epson logo

Epson TM-L90 Black USB + PS-180 label printer Direct thermal Colour 203 x 203 DPI 150 mm/sec Wired

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19531
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson TM-L90 Black USB + PS-180 label printer Direct thermal Colour 203 x 203 DPI 150 mm/sec Wired:

Epson TM-L90 Black USB + PS-180, Direct thermal, 203 x 203 DPI, 150 mm/sec, Wired

Long summary description Epson TM-L90 Black USB + PS-180 label printer Direct thermal Colour 203 x 203 DPI 150 mm/sec Wired:

Epson TM-L90 Black USB + PS-180. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI, Print speed: 150 mm/sec. Supported paper width: 58, 60, 80 mm. Connectivity technology: Wired

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.