Epson TM-L90, Thermal, USB, 360000 h, WEEE/RoHS, Windows 95/98/2000/NT, 1.9 kg
Epson TM-L90. Print technology: Thermal. Standard interfaces: USB. Mean time between failures (MTBF): 360000 h, Certification: WEEE/RoHS. Compatible operating systems: Windows 95/98/2000/NT. Weight: 1.9 kg