location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-U950 (285): Serial, w/o PS, ECW, modified paper guide

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-U950 (285): Serial, w/o PS, ECW, modified paper guide
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C151285
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946481784
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Epson C31C151285 user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson TM-U950 (285): Serial, w/o PS, ECW, modified paper guide
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dot matrix POS printer
  • - Connectivity technology: Wired
  • - Serial interface
  • - White
  • - 5.6 kg
Long product name Epson TM-U950 (285): Serial, w/o PS, ECW, modified paper guide :
The long product name of Epson TM-U950 (285): Serial, w/o PS, ECW, modified paper guide. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-U950 - RS-232C, 9-pin, 69.5 ± 0.5 (W) x 83.0 mm, 24 VDC, 5.6 kg
More>>>
Epson TM-U950 (285): Serial, w/o PS, ECW, modified paper guide:
The official description of Epson TM-U950 (285): Serial, w/o PS, ECW, modified paper guide as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TM-U950 multifunction printer is a high performance 2.5 station printer that is a perfect choice for large POS systems used by mass merchandisers and other large stores. It handles a variety of printing formats including receipts, journals, and slips. It also offers optional check printing and endorsement capabilities.

Product Features
- High performance with speeds up to 300 characters/sec
- Versatile slip printer with ability to print up to 88 columns
- Superior MICR cpos.epson.com/products/TM-U950.htmapability
- User friendly features and flexible paper handling
- NT & IT service connectivity

Short summary description Epson TM-U950 (285): Serial, w/o PS, ECW, modified paper guide:
This short summary of the Epson TM-U950 (285): Serial, w/o PS, ECW, modified paper guide data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-U950 (285): Serial, w/o PS, ECW, modified paper guide, Dot matrix, POS printer, 1.3 x 3.1 mm, 16.7 cpi, 60 - 90 µm, 8.3 cm

Long summary description Epson TM-U950 (285): Serial, w/o PS, ECW, modified paper guide:
This is an auto-generated long summary of Epson TM-U950 (285): Serial, w/o PS, ECW, modified paper guide based on the first three specs of the first five spec groups.

Epson TM-U950 (285): Serial, w/o PS, ECW, modified paper guide. Print technology: Dot matrix, Type: POS printer, Character size: 1.3 x 3.1 mm. Printing media thickness: 60 - 90 µm, Maximum roll diameter: 8.3 cm, Supported paper width: 69.5 mm. Connectivity technology: Wired, Serial interface type: RS-232, Standard interfaces: RS-232. Mean time between failures (MTBF): 180000 h, Country of origin: China, Certification: VCCI, FCC, CE, UL, CSA. Product colour: White

Printing
Character size
1.3 x 3.1 mm
Character density
16.7 cpi
Print technology *
Dot matrix
Type *
POS printer
Paper handling
Printing media thickness
60 - 90 µm
Maximum roll diameter
8.3 cm
Supported paper width
69.5 mm
Ports & interfaces
Serial interface *
Yes
Serial interface type
RS-232
Connectivity technology *
Wired
Serial ports quantity
1
Standard interfaces
RS-232
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Mean time between failures (MTBF)
180000 h
Country of origin
China
Certification
VCCI, FCC, CE, UL, CSA
Design
Product colour *
White
Power
Input current
1.8 A
Power
Power supply type
DC
Weight & dimensions
Weight
5.6 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
355 mm
Package depth
420 mm
Package height
330 mm
Package weight
6.36 kg
Print technology
Column capacity
40 / 30
Logistics data
Harmonized System (HS) code
84433210
Products per pallet
24 pc(s)
Products per pallet layer
4 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.25 m
Products per pallet (UK)
36 pc(s)
Products per pallet layer (UK)
6 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.25 m
Other features
Dimensions (WxDxH)
251 x 298 x 194.5 mm
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)