Epson logo

Epson Kiwi Multipack 5-colours 202XL Claria Premium Ink

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
351309
Info modified on:
07 Feb 2023, 13:44:37
Short summary description Epson Kiwi Multipack 5-colours 202XL Claria Premium Ink:

Epson Kiwi Multipack 5-colours 202XL Claria Premium Ink, High (XL) Yield, Black, Photo black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 13.8 ml, 8.5 ml

Long summary description Epson Kiwi Multipack 5-colours 202XL Claria Premium Ink:

Epson Kiwi Multipack 5-colours 202XL Claria Premium Ink. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 13.8 ml, Supply type: Multi pack, Colour ink volume: 8.5 ml, Printing colours: Black, Photo black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.